SAE International - J2337/3_200210

Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 3: Port Plug Requirements, Dimensions, Design, and Test Methods

active
Buy Now
Organization: SAE International
Publication Date: 4 October 2002
Status: active
description:

This part of SAE J2337 specifies dimensions, design, and performance requirements for eight plugs using a conical seal to insure leak proof performance with a design factor of 4 to 1.

Document History

January 4, 2017
Connections for Fluid Power and High Pressure Use - Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing - Part 3: Port Plug Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight plugs using a conical seal to insure leak proof performance with a design factor of 4 to 1.
May 11, 2012
Connections for Fluid Power and High Pressure Use - Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing - Part 3: Port Plug Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight plugs using a conical seal to insure leak proof performance with a design factor of 4 to 1.
J2337/3_200210
October 4, 2002
Connections for Fluid Power and High Pressure Use—Ports, Stud Ends, and Plugs with ISO 261 Threads and O-Ring Sealing—Part 3: Port Plug Requirements, Dimensions, Design, and Test Methods
This part of SAE J2337 specifies dimensions, design, and performance requirements for eight plugs using a conical seal to insure leak proof performance with a design factor of 4 to 1.

References

Advertisement