SAE International - J2244/4_200712
Connections for Fluid Power and General Use--Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing--Part 4: Heavy-Duty (S Series) External Hex Port Plugs--Dimensions, Design, Test Methods, and Requirements
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 December 2007 |
| Status: | active |
description:
This part of SAE J2244 specifices dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs.
Port plugs in accordance with this part of SAE J2244... View More
Document History
J2244/4_200712
December 21, 2007
Connections for Fluid Power and General Use--Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing--Part 4: Heavy-Duty (S Series) External Hex Port Plugs--Dimensions, Design, Test Methods, and Requirements
This part of SAE J2244 specifices dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs. Port plugs in accordance with this part of SAE J2244 may be...
January 1, 1997
CONNECTIONS FOR FLUID POWER AND GENERAL USE—PORTS AND STUD ENDS WITH ISO 261 THREADS AND O-RING SEALING—PART 4: HEAVY-DUTY (S SERIES) EXTERNAL HEX PORT PLUGS—DIMENSIONS, DESIGN, TEST METHODS, AND REQUIREMENTS
This part of SAE J2244 specifies dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs. Port plugs in accordance with this part of SAE J2244 may be used...