SAE International - J2244/4_199701

CONNECTIONS FOR FLUID POWER AND GENERAL USE—PORTS AND STUD ENDS WITH ISO 261 THREADS AND O-RING SEALING—PART 4: HEAVY-DUTY (S SERIES) EXTERNAL HEX PORT PLUGS—DIMENSIONS, DESIGN, TEST METHODS, AND REQUIREMENTS

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1997
Status: active
description:

This part of SAE J2244 specifies dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs.

Port plugs in accordance with this part of SAE J2244... View More

Document History

December 21, 2007
Connections for Fluid Power and General Use--Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing--Part 4: Heavy-Duty (S Series) External Hex Port Plugs--Dimensions, Design, Test Methods, and Requirements
This part of SAE J2244 specifices dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs. Port plugs in accordance with this part of SAE J2244 may be...
J2244/4_199701
January 1, 1997
CONNECTIONS FOR FLUID POWER AND GENERAL USE—PORTS AND STUD ENDS WITH ISO 261 THREADS AND O-RING SEALING—PART 4: HEAVY-DUTY (S SERIES) EXTERNAL HEX PORT PLUGS—DIMENSIONS, DESIGN, TEST METHODS, AND REQUIREMENTS
This part of SAE J2244 specifies dimensions, performance requirements, and test procedures for metric external hex O-rings port plugs. Port plugs in accordance with this part of SAE J2244 may be used...

References

Advertisement