SAE International - J1939/13_199907

Off-Board Diagnostic Connector

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1999
Status: active
description:

These SAE Recommended Practices are intended for light- and heavy-duty vehicles on- or off-road as well as appropriate stationary applications which use vehicle derived components (e.g., generator... View More

Document History

October 25, 2016
Off-Board Diagnostic Connector
SAE J1939-13 specifies the diagnostic connectors used for off-board connection to a vehicle's SAE J1939 communication links. The defined diagnostic connectors support connection to the twisted...
October 5, 2011
Off-Board Diagnostic Connector
SAE J1939-13 specifies the diagnostic connectors used for off-board connection to a vehicle's SAE J1939 communication links. The defined diagnostic connectors support connection to the twisted...
March 11, 2004
Off-Board Diagnostic Connector
These SAE Recommended Practices are intended for light- and heavy-duty vehicles on- or off-road as well as appropriate stationary applications which use vehicle derived components (e.g., generator...
J1939/13_199907
July 1, 1999
Off-Board Diagnostic Connector
These SAE Recommended Practices are intended for light- and heavy-duty vehicles on- or off-road as well as appropriate stationary applications which use vehicle derived components (e.g., generator...

References

Advertisement