GMW16688

Performance Requirements – Exterior Adaptive Cruise Control Emblem

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2012
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the performance requirements of an exterior emblem that is located in the vehicle grille, and used with an adaptive cruise control system.

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. A protective hard coating is required on the first surface for weathering and abrasion resistance. The approved hard coating is 9984271 (UV cure), or optional 9982273 (thermal cure). The hardcoating dry film thickness (DFT) must meet the minimum DFT recommended by the supplier. Hardcoating/substrate performance must meet GMW14797.

Document History

January 1, 2018
Performance Requirements – Long Range Radar Emblem
Material Description. This specification covers the performance requirements of an exterior emblem that is located in the vehicle grille, and used with an adaptive cruise control system. Symbols....
October 1, 2017
Performance Requirements – Long Range Radar Emblem
Material Description. This specification covers the performance requirements of an exterior emblem that is located in the vehicle grille, and used with an adaptive cruise control system.  Symbols....
GMW16688
January 1, 2012
Performance Requirements – Exterior Adaptive Cruise Control Emblem
Material Description. This specification covers the performance requirements of an exterior emblem that is located in the vehicle grille, and used with an adaptive cruise control system. Symbols....

References

Advertisement