GMNA - 9984271
UV Abrasion Resistant Coatings for Light Applications
| Organization: | GMNA |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the requirements for a clear UV cured hardcoat to be used on exterior applications. The coatings in this specification are for protective purposet on plastics.
These UV curved cotings are part of a total painted product system and must meet the requiremetns set forth in this specification and those shown n engineering drawings. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of Masterials Specification File (MATSPC) which listed approved substrate, cleaning, priming, and topcoat combinations.
Document History