GMNA - 9984271

UV Abrasion Resistant Coatings for Light Applications

inactive
Buy Now
Organization: GMNA
Publication Date: 1 August 2014
Status: inactive
Page Count: 2
scope:

This specification covers the requirements for a clear UV cured hard coat to be used on exterior applications. The coatings in this specification are for protective purposes on plastics.

These UV cured coatings are part of a total painted product system and must meet the requirements set forth in this specification and those shown on engineering drawings. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of Materials Specification File (MATSPC) which listed approved substrate, cleaning, priming, and topcoat combinations.

Document History

August 1, 2015
UV Abrasion Resistant Coatings for Light Applications
This specification covers the requirements for a clear UV cured hardcoat to be used on exterior applications. The coatings in this specification are for protective purposet on plastics. These UV...
9984271
August 1, 2014
UV Abrasion Resistant Coatings for Light Applications
This specification covers the requirements for a clear UV cured hard coat to be used on exterior applications. The coatings in this specification are for protective purposes on plastics. These UV...
April 1, 1995
UV Abrasion Resistant Coatings for Lighting Applications
1 SCOPE. This specification covers the requirements for a clear UV cured hardcoat to be used on exterior applications. The coatings in this specification are for protective purposes on plastics.
April 1, 1994
UV Abrasion Resistant Coatings for Lighting Applications
A description is not available for this item.

References

Advertisement