CEN - EN 15649-2

Floating leisure articles for use on and in the water - Part 2: Consumer information

inactive
Organization: CEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 32
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1.

This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7).

NOTE 1 Specific safety requirements are specified in the specific parts EN 15649-3 to EN 15649-7.

NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or EN 15649-1.

Document History

November 1, 2009
Floating leisure articles for use on and in the water - Part 2: Consumer information
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
November 1, 2009
Floating leisure articles for use on and in the water - Part 2: Consumer information
A description is not available for this item.
EN 15649-2
November 1, 2009
Floating leisure articles for use on and in the water - Part 2: Consumer information
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...

References

Advertisement