DOD - SMD 5962-99593

MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 1 February 2012
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2018
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-99593
February 1, 2012
MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 5, 2006
MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2002
MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 16, 1999
MICROCIRCUIT, LINEAR, SINGLE, HIGHSPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement