NACE - TM0284

Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking

inactive
Organization: NACE
Publication Date: 28 October 2011
Status: inactive
Page Count: 24
scope:

General

This standard establishes a test method for evaluating the resistance of pipeline and pressure vessel steels to HIC caused by hydrogen absorption from aqueous sulfide corrosion.

Details are provided on the size, number, location, and orientation of test specimens to be taken from each steel product form-pipes, plates, fittings, and flanges.

Special procedures or requirements for testing small-diameter (nominal diameter [DN] 50 through 150, nominal pipe size [NPS] 2 through 6), thin-wall (up to 6 mm [0.2 in] wall thickness), electric-resistance welded (ERW) and seamless pipes are included. The test specimens taken from small-diameter, thin-wall pipes shall be tested in the same manner as the test specimens taken from other pipes except as otherwise stated in this standard.

The test method consists of exposing unstressed test specimens to one of the two standard test solutions-Test Solution A, a solution consisting of sodium chloride (NaCl) and acetic acid (CH3COOH) dissolved in distilled or deionized water saturated with H2S at ambient temperature and pressure; or Test Solution B, a synthetic seawater solution saturated with H2S at ambient temperature and pressure. After a specified time the test specimens are removed and evaluated.

The test method is not intended to duplicate service conditions. It is intended to provide reproducible test environments capable of distinguishing the susceptibility of different steel samples to HIC in a relatively short time.NOTE: The length of the test may not be sufficient to develop maximum cracking in any given steel, but has been found to be adequate for the purpose of this test.

This standard does not include acceptance or rejection criteria; however, guidance is provided in NACE MR0175/ISO(1) 15156,5 Part 2, Section 8 and Annex B of EFC(2) 16.6

(1) International Organization for Standardization (ISO), 1 ch. de la Voie-Creuse, Case postale 56, CH-1211, Geneva 20, Switzerland.

(2) European Federation of Corrosion, 1 Carlton House Terrace, London, SW1Y 5DB, U.K.

(3) ASTM International (ASTM), 100 Barr Harbor Dr., West Conshohocken, PA 19428-2959.

(5) Occupational Safety and Health Administration (OSHA), 200 Constitution Ave. NW, Washington, DC 20210.

(6) American Chemistry Council (ACC) (formerly known as the Manufacturing Chemists Association and then as the Chemical Manufacturers Association), 700 Second St. NE, Washington, DC 20002.

 

Document History

March 22, 2016
Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking
General This standard establishes a test method for evaluating the resistance of pipeline and pressure vessel steels to HIC caused by hydrogen absorption from aqueous sulfide corrosion. Details are...
TM0284
October 28, 2011
Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking
General This standard establishes a test method for evaluating the resistance of pipeline and pressure vessel steels to HIC caused by hydrogen absorption from aqueous sulfide corrosion. Details are...
January 17, 2003
Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking
General This standard establishes a test method for evaluating the resistance of pipeline and pressure vessel plate steels to HIC caused by hydrogen absorption from aqueous sulfide corrosion....
March 30, 1996
Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking
A description is not available for this item.
January 1, 1996
Evaluation of Pipeline and Pressure Vessel Steels for Resistance to Hydrogen-Induced Cracking
A description is not available for this item.

References

Advertisement