DLA - SMD-5962-79015 REV F
MICROCIRCUIT, DIGITAL, CMOS, DIFFERENTIAL 4-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 January 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit
01 4052B Differential 4-channel analog multiplexer/demultip
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-Tl6 or CDIP2-Tl6 16 Dual-in-line package F GDFP2-Fl6 or CDFP3-Fl6 16 Flat package
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD): Device types 01 and 03 - - - - - - - - - - - - - −0.5 V dc to +18 V dc Device type 02 - - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc DC input current - - - - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 500 mW dc Lead temperature (soldering, 10 seconds)- - - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Supply voltage range (VCC): Device types 01 and 03 - - - - - - - - - - - - - +3.0 V dc to +15 V dc Device type 02 - - - - - - - - - - - - - - - - - +3.0 V dc to +18 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History