ASTM International - ASTM A1-00(2026)
Standard Specification for Carbon Steel Tee Rails
| Organization: | ASTM International |
| Publication Date: | 1 February 2026 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
1.1 This specification covers carbon steel tee rails of nominal weights of 60 lb/yd (29.8 kg/m) and over for use in railway track, including export and industrial applications.
1.2 Supplementary requirements S1 and S2 shall apply only when specified by the purchaser in the order.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification deals with carbon steel tee rails for use in railway track, including export and industrial applications. Rails shall be furnished by as-rolling, head hardening, or fully heat... View More
Document History