ASTM International - ASTM A1-00(2010)

Standard Specification for Carbon Steel Tee Rails

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 7
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel tee rails of nominal weights of 60 lb/yd (29.8 kg/m) and over for use in railway track, including export and industrial applications.

1.2 Supplementary requirements S1 and S2 shall apply only when specified by the purchaser in the order.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification deals with carbon steel tee rails for use in railway track, including export and industrial applications. Rails shall be furnished by as-rolling, head hardening, or fully heat... View More

Document History

March 1, 2018
Standard Specification for Carbon Steel Tee Rails
1.1 This specification covers carbon steel tee rails of nominal weights of 60 lb/yd (29.8 kg/m) and over for use in railway track, including export and industrial applications. 1.2 Supplementary...
ASTM A1-00(2010)
November 1, 2010
Standard Specification for Carbon Steel Tee Rails
This specification deals with carbon steel tee rails for use in railway track, including export and industrial applications. Rails shall be furnished by as-rolling, head hardening, or fully heat...
March 1, 2005
Standard Specification for Carbon Steel Tee Rails
This specification deals with carbon steel tee rails for use in railway track, including export and industrial applications. Rails shall be furnished by as-rolling, head hardening, or fully heat...
September 10, 2000
Standard Specification for Carbon Steel Tee Rails
1.1 This specification covers carbon steel tee rails of nominal weights of 60 lb/yd (29.8 kg/m) and over for use in railway track, including export and industrial applications. 1.2 Supplementary...
Advertisement