ASTM International - ASTM A101-04(2025)
Standard Specification for Ferrochromium
| Organization: | ASTM International |
| Publication Date: | 1 March 2025 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. The grades which are available in different... View More
Document History