ASTM International - ASTM A101-04(2014)e1

Standard Specification for Ferrochromium

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. The grades which are available in different... View More

Document History

November 1, 2019
Standard Specification for Ferrochromium
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. 1.2 The values stated in inch-pound units...
October 1, 2014
Standard Specification for Ferrochromium
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. 1.2 The values stated in inch-pound units...
ASTM A101-04(2014)e1
October 1, 2014
Standard Specification for Ferrochromium
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. 1.2 The values stated in inch-pound units...
October 1, 2009
Standard Specification for Ferrochromium
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. 1.2 The values stated in inch-pound units...
May 1, 2004
Standard Specification for Ferrochromium
This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. The grades which are available in different...
March 10, 2000
Standard Specification for Ferrochromium
1.1 This specification covers two types of ferrochromium designated as high carbon and low carbon, the latter including nitrogen-bearing and vacuum grades. 1.2 The values stated in inch-pound units...
January 1, 1973
Standard Specification for Ferrochromium
A description is not available for this item.
Advertisement