ASTM International - ASTM A125-24

Standard Specification for Steel Springs, Helical, Heat-Treated

active
Buy Now
Organization: ASTM International
Publication Date: 15 October 2024
Status: active
Page Count: 6
ICS Code (Springs): 21.160
scope:

1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in diameter.

1.2 This specification also serves to inform the user of practical manufacturing limits, mechanical tests, and inspection requirements applicable to the type of spring described in 1.1.

1.3 Supplementary Requirements S1 to S8 inclusive of an optional nature are provided. They shall apply only when specified by the purchaser. Details of these supplementary requirements shall be agreed upon by the manufacturer and purchaser.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars. Cross sections... View More

Document History

ASTM A125-24
October 15, 2024
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
September 1, 2018
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
October 1, 2013
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
October 1, 2013
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
March 1, 2007
Standard Specification for Steel Springs, Helical, Heat-Treated
This specification covers the standard for hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars. Cross sections for...
January 25, 1996
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
January 25, 1996
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
Advertisement