ASTM International - ASTM A125-96(2001)

Standard Specification for Steel Springs, Helical, Heat-Treated

inactive
Buy Now
Organization: ASTM International
Publication Date: 25 January 1996
Status: inactive
Page Count: 5
ICS Code (Springs): 21.160
scope:

1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in diameter.

1.2 This specification also serves to inform the user of practical manufacturing limits, mechanical tests, and inspection requirements applicable to the type of spring described in 1.1.

1.3 Supplementary Requirements S1 to S8 inclusive of an optional nature are provided. They shall apply only when specified by the purchaser. Details of these supplementary requirements shall be agreed upon by the manufacturer and purchaser.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

September 1, 2018
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
October 1, 2013
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
October 1, 2013
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
March 1, 2007
Standard Specification for Steel Springs, Helical, Heat-Treated
This specification covers the standard for hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars. Cross sections for...
January 25, 1996
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
ASTM A125-96(2001)
January 25, 1996
Standard Specification for Steel Springs, Helical, Heat-Treated
1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in...
Advertisement