ASTM International - ASTM A210/A210M-26
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
| Organization: | ASTM International |
| Publication Date: | 1 April 2026 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers minimum-wall-thickne
Note 1: This type is not suitable for safe ending by forge welding.
1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 in. to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.
1.4 This specification covers grades A-1 and C of Seamless Medium-Carbon Boiler and Superheater Tubes with different chemical and tensile requirements. (Table 1, Table 3, and Section 11.)
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers seamless medium-carbon steel boiler and superheater tubes. The specification also covers minimum-wall-thickne
Document History