ASTM International - ASTM A210/A210M-02(2007)

Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes.

Note 1-This type is not suitable for safe ending by forge welding.

1.2 The tubing sizes and thicknesses usually furnished to this specification are ½ in. to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.

1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers seamless medium-carbon steel boiler and superheater tubes. The specification also covers minimum-wall-thickness, tubing sizes, boiler flues including safe ends,... View More

Document History

April 1, 2026
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note...
May 1, 2019
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note...
September 1, 2012
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note...
ASTM A210/A210M-02(2007)
November 1, 2007
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note...
September 10, 2002
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note...
October 10, 1996
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (Note 1), arch and stay tubes, and superheater tubes. Note...
October 10, 1996
Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
1.1 This specification covers minimum-wall-thickness, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (Note 1), arch and stay tubes, and superheater tubes. Note...
Advertisement