ASTM International - ASTM A576-25

Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2025
Status: active
Page Count: 6
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A guide for the selection of steel bars is contained in Practice A400.

1.2 The bars shall be furnished in the grades specified in Table 1. Sections and sizes of bar steel available are covered in Specification A29/A29M. Hot-wrought special quality carbon steel bars are produced in cut lengths and coils; the manufacturer should be consulted regarding sections and sizes available in coils, produced to a chemical composition.

Rephosphorized and Resulfurized Carbon Steel

E, G, H

Designation Grade Carbon Manganese Phosphorus Sulfur Lead
G12110 1211 0.13 max 0.60-0.90 0.07-0.12 0.10-0.15 ...
G12120 1212 0.13 max 0.70-1.00 0.07-0.12 0.16-0.23 ...
G12130 1213 0.13 max 0.70-1.00 0.07-0.12 0.24-0.33 ...
G12150 1215 0.09 max 0.75-1.05 0.04-0.09 0.26-0.35 ...
... 12L14 0.15 max 0.85-1.15 0.04-0.09 0.26-0.35 0.15-0.35

1.3 Merchant quality hot-wrought carbon steel bars are covered in Specification A575.

1.4 Some end uses may require superior surface quality, or special chemical restrictions, metallurgical characteristics, heat treatment, or surface finishes which the purchaser may obtain by designating one or more of the available Supplementary Requirements.

1.5 The values stated in inch-pound units are to be regarded as standard.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. The... View More

Document History

ASTM A576-25
May 1, 2025
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
November 1, 2023
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
November 1, 2017
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
March 1, 2012
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
March 1, 2006
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
January 1, 2000
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
Advertisement