ASTM International - ASTM A576-90b(2006)

Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2006
Status: inactive
Page Count: 5
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A guide for the selection of steel bars is contained in Practice A 400.

1.2 The bars shall be furnished in the grades specified in . Sections and sizes of bar steel available are covered in Specification A 29/A 29M. Hot-wrought special quality carbon steel bars are produced in cut lengths and coils; the manufacturer should be consulted regarding sections and sizes available in coils, produced to a chemical composition.

1.3 Merchant quality hot-wrought carbon steel bars are covered in Specification A 575.

1.4 Some end uses may require superior surface quality, or special chemical restrictions, metallurgical characteristics, heat treatment, or surface finishes which the purchaser may obtain by designating one or more of the available Supplementary Requirements.

1.5 The values stated in inch-pound units are to be regarded as standard.

abstract:

This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. The... View More

Document History

May 1, 2025
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
November 1, 2023
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
November 1, 2017
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
March 1, 2012
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
ASTM A576-90b(2006)
March 1, 2006
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
January 1, 2000
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality
1.1 This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. A...
Advertisement