ASTM International - ASTM A633/A633M-24

Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2024
Status: active
Page Count: 3
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction.

1.2 This material is particularly suited for service at low ambient temperatures of -50?°F [-45?°C] and higher where notch toughness better than that expected in as-rolled material of a comparable strength level is desired.

1.3 Four grades, designated Grades?A, C, D, and?E are covered by this specification. Grade?A provides a minimum yield point of 42?ksi [290?MPa]. Grades?C and?D provide a minimum yield point of 50?ksi [345?MPa] in thicknesses up to 2.50?in. [65?mm], inclusive and 46?ksi [315?MPa] in thicknesses over 2.50?in. [65 mm]. Grade?E provides a minimum yield point of 60?ksi [415?MPa] in thicknesses up to 4.0?in. [100?mm], inclusive and 55?ksi [380?MPa] in thicknesses over 4?in. [100 mm].

1.4 Current practice normally limits plates furnished under this specification to maximum thickness of 4 in. [100 mm] for Grades A, C, and D, and to a maximum thickness of 6 in. [150?mm] for Grade E. However, the maximum thickness of the plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.

1.5 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix?X3 of Specification A6/A6M for information on weldability.

1.6 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. This material is suited for low ambient temperatures where the... View More

Document History

ASTM A633/A633M-24
March 1, 2024
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
June 1, 2018
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
October 15, 2013
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
April 1, 2011
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
March 1, 2006
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
October 10, 2001
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
October 10, 2001
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
Advertisement