ASTM International - ASTM A633/A633M-00a

Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 3
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction.

1.2 This material is particularly suited for service at low ambient temperatures of -50oF [-45oC] and higher where notch toughness better than that expected in as-rolled material of a comparable strength level is desired.

1.3 Four grades, designated Grades A, C, D, and E (essentially former Specification A633 without a grade designation) are covered by this specification. Grade A provides a minimum yield point of 42 ksi [290 MPa] in thicknesses through 4 in. [100 mm], inclusive. Grades C and D provide a minimum yield point of 50 ksi [345 MPa] in thicknesses up to 2.50 in. [65 mm], inclusive and 46.0 ksi [315 MPa] in thicknesses over 2.50 in. to 4.0 in. [65 to 100 mm], inclusive. Grade E provides a minimum yield point of 60 ksi [415 MPa] in thicknesses up to 4.0 in. [100 mm], inclusive and 55 ksi [380 MPa] in thicknesses over 4 in. to 6 in. [100 to 150 mm], inclusive.

1.4 Current practice normally limits plates furnished under this specification to the maximum thicknesses shown in 1.3. The individual manufacturer should be consulted on size limitations for other product forms.

1.5 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.6 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2024
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
June 1, 2018
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
October 15, 2013
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
April 1, 2011
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
March 1, 2006
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
ASTM A633/A633M-00a
October 10, 2001
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
October 10, 2001
Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low...
Advertisement