ASTM International - ASTM A636-08(2026)

Standard Specification for Nickel Oxide Sinter

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2026
Status: active
Page Count: 2
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers one grade of nickel oxide sinter, designated as 75, used for alloying in iron and steel melting.

1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron, and... View More

Document History

ASTM A636-08(2026)
February 1, 2026
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75, used for alloying in iron and steel melting. 1.2 This international standard was developed in accordance with...
September 1, 2018
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75, used for alloying in iron and steel melting. 1.2 This international standard was developed in accordance with...
April 1, 2013
Standard Specification for Nickel Oxide Sinter
This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron, and...
March 1, 2008
Standard Specification for Nickel Oxide Sinter
This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron, and...
October 1, 2004
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting. 1.2 The values stated in inch-pound units are to be regarded as the...
March 10, 2000
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement