ASTM International - ASTM A636-76(2004)
Standard Specification for Nickel Oxide Sinter
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of inch-pound units may be approximate.
Document History
February 1, 2026
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75, used for alloying in iron and steel melting.
1.2 This international standard was developed in accordance with...
September 1, 2018
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75, used for alloying in iron and steel melting.
1.2 This international standard was developed in accordance with...
April 1, 2013
Standard Specification for Nickel Oxide Sinter
This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron, and...
March 1, 2008
Standard Specification for Nickel Oxide Sinter
This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron, and...
ASTM A636-76(2004)
October 1, 2004
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting.
1.2 The values stated in inch-pound units are to be regarded as the...
March 10, 2000
Standard Specification for Nickel Oxide Sinter
1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting.
1.2 The values stated in inch-pound units are to be regarded as the...