ASTM International - ASTM A803/A803M-16(2025)

Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2025
Status: active
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters.

1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm] inclusive outside diameter, and average or minimum wall thicknesses of 0.028 in. [0.7 mm] and heavier.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers standard requirements for welded ferritic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular... View More

Document History

ASTM A803/A803M-16(2025)
September 1, 2025
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater...
March 1, 2021
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater...
March 1, 2016
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater...
March 1, 2012
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded ferritic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
April 1, 2011
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
May 1, 2010
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 1, 2008
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
September 10, 2003
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
July 10, 2002
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 10, 2001
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 10, 2001
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
Advertisement