ASTM International - ASTM A803/A803M-11

Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters.

1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm] inclusive, in outside diameter, and average or minimum wall thicknesses of 0.028 in. [0.7 mm] and heavier.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers standard requirements for welded ferritic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular... View More

Document History

March 1, 2021
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater...
March 1, 2016
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers seamless and welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater...
March 1, 2012
Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded ferritic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
ASTM A803/A803M-11
April 1, 2011
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
May 1, 2010
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 1, 2008
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
September 10, 2003
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
July 10, 2002
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 10, 2001
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
March 10, 2001
Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded ferritic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feedwater heaters. 1.2...
Advertisement