ASTM International - ASTM A1017/A1017M-17(2024)

Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten

active
Buy Now
Organization: ASTM International
Publication Date: 15 August 2024
Status: active
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service.

1.2 Plates are available under this specification in grades having different alloy contents as follows:

Grade Nominal
Chromium
Content, %
Nominal
Molybdenum
Content, %
Nominal
Tungsten
Content, %
23 2.25 0.20 1.60
911 9.00 1.00 1.00
92 9.00 0.45 1.75
122 12.00 0.40 2.00

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.

1.4 The specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers chromium-molybdenum-tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. The plates... View More

Document History

ASTM A1017/A1017M-17(2024)
August 15, 2024
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
September 1, 2015
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
April 1, 2011
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
This specification covers chromium-molybdenum-tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. The plates shall be...
March 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
March 1, 2005
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
March 10, 2001
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
Advertisement