ASTM International - ASTM A1017/A1017M-05

Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service.

1.2 Plates are available under this specification in three grades having different alloy contents as follows:

GradeNominal Chromium Content, %Nominal Molybdenum Content, %Nominal Tungsten Content, %
232.250.201.60
9119.001.001.00
12212.000.402.00

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.

1.4 The specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.

Document History

August 15, 2024
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
September 1, 2015
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
April 1, 2011
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
This specification covers chromium-molybdenum-tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. The plates shall be...
March 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
ASTM A1017/A1017M-05
March 1, 2005
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
March 10, 2001
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
1.1 This specification covers Chromium-Molybdenum-Tungsten alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are...
Advertisement