ASTM International - ASTM B176-18(2024)
Standard Specification for Copper-Alloy Die Castings
| Organization: | ASTM International |
| Publication Date: | 1 July 2024 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85470, C85700, C85800, C86500, C87800, C99700, and C99750.2
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the... View More
Document History