ASTM International - ASTM B176-14

Standard Specification for Copper-Alloy Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750.2

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the... View More

Document History

July 1, 2024
Standard Specification for Copper-Alloy Die Castings
1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85470, C85700, C85800, C86500, C87800, C99700, and C99750.2 1.2...
March 1, 2018
Standard Specification for Copper-Alloy Die Castings
1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85470, C85700, C85800, C86500, C87800, C99700, and C99750.2...
April 1, 2017
Standard Specification for Copper-Alloy Die Castings
1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85470, C85700, C85800, C86500, C87800, C99700, and C99750.2...
ASTM B176-14
April 1, 2014
Standard Specification for Copper-Alloy Die Castings
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the...
October 1, 2013
Standard Specification for Copper-Alloy Die Castings
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the...
April 1, 2008
Standard Specification for Copper-Alloy Die Castings
This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the...
May 1, 2004
Standard Specification for Copper-Alloy Die Castings
1.1 This specification establishes the requirements for copper-alloy die castings. The alloys specified are Copper Alloy UNS Nos. C85700, C85800, C86500, C 87800, C99700, and C99750. 1.2 UnitsValues...
January 1, 1995
Standard Specification for Copper-Alloy Die Castings (Withdrawn 2004)
1.1 This specification establishes requirements for copper-alloy die castings. The alloys are designated as follows: Copper Alloy Former Designation Former Designation UNS No. 2 ASTM Standard alloys...
Advertisement