ASTM International - ASTM B265-25

Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2025
Status: active
Page Count: 12
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows:

1.1.1 Grade 1-UNS R50250. Unalloyed titanium,

1.1.2 Grade 2-UNS R50400. Unalloyed titanium,

1.1.2.1 Grade 2H-UNS R50400. Unalloyed titanium (Grade 2 with 58 ksi (400 MPa) minimum UTS),

1.1.3 Grade 3-UNS R50550. Unalloyed titanium,

1.1.4 Grade 4-UNS R50700. Unalloyed titanium,

1.1.5 Grade 5-UNS R56400. Titanium alloy (6?% aluminum, 4?% vanadium),

1.1.6 Grade 6-UNS R54520. Titanium alloy (5?% aluminum, 2.5?% tin),

1.1.7 Grade 7-UNS R52400. Unalloyed titanium plus 0.12?% to 0.25?% palladium,

1.1.7.1 Grade 7H-UNS R52400. Unalloyed titanium plus 0.12?% to 0.25?% palladium (Grade 7 with 58 ksi (400 MPa) minimum UTS),

1.1.8 Grade 9-UNS R56320. Titanium alloy (3.0?% aluminum, 2.5?% vanadium),

1.1.9 Grade 11-UNS R52250. Unalloyed titanium plus 0.12?% to 0.25?% palladium,

1.1.10 Grade 12-UNS R53400. Titanium alloy (0.3?% molybdenum, 0.8?% nickel),

1.1.11 Grade 13-UNS R53413. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.12 Grade 14-UNS R53414. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.13 Grade 15-UNS R53415. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.14 Grade 16-UNS R52402. Unalloyed titanium plus 0.04?% to 0.08?% palladium,

1.1.14.1 Grade 16H-UNS R52402. Unalloyed titanium plus 0.04?% to 0.08?% palladium (Grade 16 with 58 ksi (400?MPa) minimum UTS),

1.1.15 Grade 17-UNS R52252. Unalloyed titanium plus 0.04?% to 0.08?% palladium,

1.1.16 Grade 18-UNS R56322. Titanium alloy (3?% aluminum, 2.5?% vanadium) plus 0.04?% to 0.08?% palladium,

1.1.17 Grade 19-UNS R58640. Titanium alloy (3?% aluminum, 8?% vanadium, 6?% chromium, 4?% zirconium, 4?% molybdenum),

1.1.18 Grade 20-UNS R58645. Titanium alloy (3?% aluminum, 8?% vanadium, 6?% chromium, 4?% zirconium, 4?% molybdenum) plus 0.04?% to 0.08?% palladium,

1.1.19 Grade 21-UNS R58210. Titanium alloy (15?% molybdenum, 3?% aluminum, 2.7?% niobium, 0.25?% silicon),

1.1.20 Grade 23-UNS R56407. Titanium alloy (6?% aluminum, 4?% vanadium with extra low interstitial elements, ELI),

1.1.21 Grade 24-UNS R56405. Titanium alloy (6?% aluminum, 4?% vanadium) plus 0.04?% to 0.08?% palladium,

1.1.22 Grade 25-UNS R56403. Titanium alloy (6?% aluminum, 4?% vanadium) plus 0.3?% to 0.8?% nickel and 0.04?% to 0.08?% palladium,

1.1.23 Grade 26-UNS R52404. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium,

1.1.23.1 Grade 26H-UNS R52404. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium (Grade 26 with 58 ksi (400?MPa) minimum UTS),

1.1.24 Grade 27-UNS R52254. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium,

1.1.25 Grade 28-UNS R56323. Titanium alloy (3?% aluminum, 2.5?% vanadium) plus 0.08?% to 0.14?% ruthenium,

1.1.26 Grade 29-UNS R56404. Titanium alloy (6?% aluminum, 4?% vanadium with extra low interstitial elements, ELI) plus 0.08?% to 0.14?% ruthenium,

1.1.27 Grade 30-UNS R53530. Titanium alloy (0.3?% cobalt, 0.05?% palladium),

1.1.28 Grade 31-UNS R53532. Titanium alloy (0.3?% cobalt, 0.05?% palladium),

1.1.29 Grade 32-UNS R55111. Titanium alloy (5?% aluminum, 1?% tin, 1?% zirconium, 1?% vanadium, 0.8?% molybdenum),

1.1.30 Grade 33-UNS R53442. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.02?5?% ruthenium, 0.15?% chromium),

1.1.31 Grade 34-UNS R53445. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.025?% ruthenium, 0.15?% chromium),

1.1.32 Grade 35-UNS R56340. Titanium alloy (4.5?% aluminum, 2?% molybdenum, 1.6?% vanadium, 0.5?% iron, 0.3?% silicon),

1.1.33 Grade 36-UNS R58450. Titanium alloy (45?% niobium),

1.1.34 Grade 37-UNS R52815. Titanium alloy (1.5?% aluminum),

1.1.35 Grade 38-UNS R54250. Titanium alloy (4?% aluminum, 2.5?% vanadium, 1.5?% iron),

1.1.36 Grade 39-UNS R53390. Titanium alloy (0.25 % iron, 0.4 % silicon), and

1.1.37 Grade 40-UNS R54407. Titanium alloy (3.9?% vanadium, 0.85?% aluminum, 0.25?% iron, 0.25?% silicon).

Note 1: H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers annealed titanium and titanium alloy strip, sheet, and plate. The grades of titanium and titanium alloy metal covered by this specification shall have the chemical... View More

Document History

ASTM B265-25
November 1, 2025
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
April 1, 2020
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
January 1, 2020
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
November 1, 2015
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium,...
June 1, 2013
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
September 1, 2011
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
September 1, 2011
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification2 covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
April 15, 2009
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
November 1, 2008
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade...
November 1, 2007
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, Grade 2H—Unalloyed...
December 1, 2006
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1 - Unalloyed titanium, 1.1.2 Grade 2 - Unalloyed titanium, Grade 2H Unalloyed...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.2.1 Grade 2H—Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.3 Grade 3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.3 Grade 3—Unalloyed...
May 10, 1999
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1—Unalloyed titanium, 1.1.2 Grade 2—Unalloyed titanium, 1.1.3 Grade 3—Unalloyed...
Advertisement