ASTM International - ASTM B265-05e1
Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
| Organization: | ASTM International |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows:
1.1.1 Grade 1Unalloyed titanium,
1.1.2 Grade 2Unalloyed titanium,
1.1.3 Grade 3Unalloyed titanium,
1.1.4 Grade 4Unalloyed titanium,
1.1.5 Grade 5Titanium alloy (6 % aluminum, 4 % vanadium),
1.1.6 Grade 6Titanium alloy (5 % aluminum, 2.5 % tin),
1.1.7 Grade 7Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.8 Grade 9Titanium alloy (3.0 % aluminum, 2.5 % vanadium),
1.1.9 Grade 11Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.10 Grade 12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),
1.1.11 Grade 13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.12 Grade 14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.13 Grade 15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),
1.1.14 Grade 16Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.15 Grade 17Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.16 Grade 18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium.
1.1.17 Grade 19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),
1.1.18 Grade 20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,
1.1.19 Grade 21Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),
1.1.20 Grade 23Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),
1.1.21 Grade 24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,
1.1.22 Grade 25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,
1.1.23 Grade 26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.24 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,
1.1.25 Grade 28Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,
1.1.26 Grade 29Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI) plus 0.08 to 0.14 % ruthenium,
1.1.27 Grade 30Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.28 Grade 31Titanium alloy (0.3 % cobalt, 0.05 % palladium),
1.1.29 Grade 32Titanium alloy (5 % aluminum, 1 % tin, 1 % zirconium, 1 % vanadium, 0.8 % molybdenum),
1.1.30 Grade 33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.02 5 % ruthenium, 0.15 % chromium),
1.1.31 Grade 34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),
1.1.32 Grade 35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),
1.1.33 Grade 36Titanium alloy (45 % niobium), and
1.1.34 Grade 37Titanium alloy (1.5 % aluminum).
1.2 &inch-pound-units;
Document History