ASTM International - ASTM B452-22(2026)

Standard Specification for Copper-Clad Steel Wire for Electronic Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2026
Status: active
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers bare round copper-clad steel wire for electronic application.

1.2 Four classes of copper-clad steel wire are covered as follows:

1.2.1 Class 30HS-Nominal 30?% conductivity high-strength hard-drawn,

1.2.2 Class 30HS-A-Nominal 30?% conductivity high-strength annealed,

1.2.3 Class 40HS-Nominal 40?% conductivity high-strength hard-drawn, and

1.2.4 Class 40HS-A-Nominal 40?% conductivity high-strength annealed.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are in SI units.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist... View More

Document History

ASTM B452-22(2026)
May 1, 2026
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30?%...
May 1, 2022
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30?%...
April 1, 2015
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30 %...
October 1, 2009
Standard Specification for Copper-Clad Steel Wire for Electronic Application
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of...
April 10, 2002
Standard Specification for Copper-Clad Steel Wire for Electronic Application
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of...
April 10, 2002
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30 %...
Advertisement