ASTM International - ASTM B452-09
Standard Specification for Copper-Clad Steel Wire for Electronic Application
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers bare round copper-clad steel wire for electronic application.
1.2 Four classes of copper-clad steel wire are covered as follows:
1.2.1 Class 30HS-Nominal 30 % conductivity hard-drawn,
1.2.2 Class 30A-Nominal 30 % conductivity annealed,
1.2.3 Class 40HS-Nominal 40 % conductivity hard-drawn, and
1.2.4 Class 40A-Nominal 40 % conductivity annealed.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are in SI units.
abstract:
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist... View More
Document History