ASTM International - ASTM B517-25

Standard Specification for Welded Nickel-Chromium-Iron-Alloy Pipe

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2025
Status: active
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications.

1.2 This specification covers outside diameter and nominal wall pipe shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting... View More

Document History

ASTM B517-25
July 1, 2025
Standard Specification for Welded Nickel-Chromium-Iron-Alloy Pipe
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
November 1, 2019
Standard Specification for Welded Nickel-Chromium-Iron-Alloy Pipe
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
October 1, 2014
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
October 1, 2009
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications....
November 1, 2005
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications....
July 10, 2003
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,* N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
December 10, 1998
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600),* N06025, and N06045 pipe for general corrosive service and heat-resisting applications. 1.2...
Advertisement