ASTM International - ASTM B517-05

Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 2
scope:

1.1 This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,* N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications.

1.2 This specification covers outside diameter and nominal wall pipe shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting... View More

Document History

November 1, 2019
Standard Specification for Welded Nickel-Chromium-Iron-Alloy Pipe
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
October 1, 2014
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification2 covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,3 N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
October 1, 2009
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications....
ASTM B517-05
November 1, 2005
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600, N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting applications....
July 10, 2003
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600,* N06603, N06025, and N06045) pipe for general corrosive service and heat-resisting...
December 10, 1998
Standard Specification for Welded Nickel-Chromium-Iron-Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Pipe
1.1 This specification covers welded, cold-worked, and annealed nickel-chromium-iron alloy (UNS N06600),* N06025, and N06045 pipe for general corrosive service and heat-resisting applications. 1.2...
Advertisement