ASTM International - ASTM B624-07(2024)

Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2024
Status: active
Page Count: 4
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099?in. to 0.0720 in. (0.025?mm to 1.829 mm) in diameter, used for electronic hookup wire. The tensile strength of the wire is 60 ksi (414 MPa) minimum and the electrical conductivity at 20?°C is 85?% IACS minimum.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers high-strength, high conductivity round copper-alloy wire used for electronic hook-up wire. The wires shall conform to the required minimum breaking strength and... View More

Document History

ASTM B624-07(2024)
October 1, 2024
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099?in. to 0.0720 in. (0.025?mm to 1.829 mm) in diameter, used for electronic hookup wire. The tensile...
September 1, 2017
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099 to 0.0720 in. [0.025 to 1.829 mm] in diameter, used for electronic hookup wire. The tensile strength of...
October 15, 2012
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099 to 0.0720 in. [0.025 to 1.829 mm] in diameter, used for electronic hookup wire. The tensile strength of...
October 1, 2007
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099 to 0.0720 in. [0.025 to 1.829 mm] in diameter, used for electronic hookup wire. The tensile strength of...
March 1, 2005
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.0031 to 0.0720 in. [0.079 to 1.829 mm] in diameter, used for electronic hookup wire. The tensile strength of...
April 10, 1999
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.0031 to 0.0720 in. (0.079 to 1.829 mm) in diameter, used for electronic hookup wire. The tensile strength of...
Advertisement