ASTM International - ASTM B624-07(2012)
Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
| Organization: | ASTM International |
| Publication Date: | 15 October 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers high-strength, high-conductivity round copper-alloy wire 0.00099 to 0.0720 in. [0.025 to 1.829 mm] in diameter, used for electronic hookup wire. The tensile strength of the wire is 60 ksi [414 MPa] minimum and the electrical conductivity at 20°C is 85 % IACS minimum.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers high-strength, high conductivity round copper-alloy wire used for electronic hook-up wire. The wires shall conform to the required minimum breaking strength and... View More
Document History