ASTM International - ASTM B676-19(2024)
Standard Specification for UNS N08367 Welded Tube (Withdrawn 2026)
| Organization: | ASTM International |
| Publication Date: | 1 April 2024 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers UNS N083672 welded tube for general corrosion applications.
1.2 This specification covers outside diameter and nominal wall tube.
1.2.1 The tube sizes covered by this specification are 1/8 in. to 5 in. (3.2?mm to 127 mm) in outside diameter and 0.015?in. to 0.320?in. (0.38?mm to 8.13?mm), inclusive, in wall thickness.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
The specification covers UNS N08367 welded tube of limited diameter and thickness for general corrosion applications. The tube shall be manufactured from flat-rolled alloy by an automatic welding... View More
Document History