ASTM International - ASTM B676-03

Standard Specification for UNS N08367 Welded Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers UNS N08367* welded tube for general corrosion applications.

1.2 This specification covers outside diameter and nominal wall tube.

1.2.1 The tube sizes covered by this specification are 1/8 to 5 in. (3.2 to 127 mm) in outside diameter and 0.015 to 0.320 in. (0.38 to 8.13 mm), inclusive, in wall thickness.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

The specification covers UNS N08367 welded tube of limited diameter and thickness for general corrosion applications. The tube shall be manufactured from flat-rolled alloy by an automatic welding... View More

Document History

November 1, 2019
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N083672 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
October 1, 2014
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N083672 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
April 15, 2009
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N08367* welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
ASTM B676-03
November 1, 2003
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N08367* welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
October 10, 2002
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N08367* welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
October 10, 1997
Standard Specification for UNS N08367 Welded Tube
1.1 This specification covers UNS N08367 welded tube for general corrosion applications. 1.2 This specification covers outside diameter and nominal wall tube. 1.2.1 The tube sizes covered by this...
Advertisement