ASTM International - ASTM B685-20(2025)

Standard Specification for Palladium-Copper Electrical Contact Material

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2025
Status: active
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers a 60?% palladium-40?% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification deals with the standard requirements for palladium-copper alloy in the form of rod, wire, strip, and sheet material for use in electrical contacts. The specimen shall be... View More

Document History

ASTM B685-20(2025)
April 1, 2025
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60?% palladium-40?% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
April 1, 2020
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60 % palladium-40 % copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
May 1, 2012
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60 % palladium-40 % copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 1, 2006
Standard Specification for Palladium-Copper Electrical Contact Material
This specification deals with the standard requirements for palladium-copper alloy in the form of rod, wire, strip, and sheet material for use in electrical contacts. The specimen shall be produced...
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
Advertisement