ASTM International - ASTM B685-01

Standard Specification for Palladium-Copper Electrical Contact Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 It is the responsibility of the user to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product or material as provided by the manufacturer. Table 1.

Document History

April 1, 2025
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60?% palladium-40?% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
April 1, 2020
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60 % palladium-40 % copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
May 1, 2012
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60 % palladium-40 % copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 1, 2006
Standard Specification for Palladium-Copper Electrical Contact Material
This specification deals with the standard requirements for palladium-copper alloy in the form of rod, wire, strip, and sheet material for use in electrical contacts. The specimen shall be produced...
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
ASTM B685-01
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 10, 2001
Standard Specification for Palladium-Copper Electrical Contact Material
1.1 This specification covers a 60% palladium-40% copper alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be...
Advertisement