ASTM International - ASTM B694-25

Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2025
Status: active
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as electrostatic or electromagnetic shielding for insulated power, control, instrumentation, and communication cables.

Note 1: See Specification B736, for related standards for aluminum-based shielding materials.

1.2 The products covered are the following:

Copper or Copper Alloy UNS No. Type of Products
C11000 ??copper
C19400 ??copper-iron alloy
C22000 ??copper-zinc alloy (commercial bronze)
C23000 ??copper-zinc alloy (red brass)
C66400 ??copper-zinc-iron-cobalt alloy
C66410 ??copper-zinc-iron alloy
C66430 ??copper-zinc-iron-tin alloy
C71000 ??cupro-nickel 20?%
... ??copper-clad bronze (CCB)
... ??copper-clad stainless steel (CCS)
... ??copper-clad alloy steel (CAS)

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3.1 The only exception is grain size, which is reported in SI (mm) units.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for sheets and strips of various thicknesses produced from copper (Copper UNS No. C1000), copper-iron alloy (Copper Alloy UNS No. C19400),... View More

Document History

ASTM B694-25
April 1, 2025
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2019
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2013
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2010
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
This specification establishes the requirements for sheets and strips of various thicknesses produced from copper (Copper UNS No. C1000), copper-iron alloy (Copper Alloy UNS No. C19400), copper-zinc...
October 1, 2003
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements of copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
October 10, 2002
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements of copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses,...
May 10, 2001
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...
May 10, 2001
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...
January 1, 1986
Standard Specification for Copper, Copper Alloy, and Copper-Clad Stainless Steel Sheet and Strip for Electrical Cable Shielding
A description is not available for this item.
Advertisement