ASTM International - ASTM B694-03

Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements of copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as electrostatic or electromagnetic shielding for insulated power, control, instrumentation, and communication cables.

Note 1-See Specification B 736, for related standards for aluminum-based shielding materials.

1.2 The products covered are the following:

Copper or Copper Alloy UNS No.Type of Products
C11000copper
C19400copper-iron alloy
C22000copper-zinc alloy (commercial bronze)
C23000copper-zinc alloy (red brass)
C66400copper-zinc-iron-cobalt alloy
C66410copper-zinc-iron alloy
C66430copper-zinc-iron-tin alloy
C71000cupro-nickel 20 %
...copper-clad bronze (CCB)
...copper-clad stainless steel (CCS)
...copper-clad alloy steel (CAS)

1.3 The values stated in inch-pound units are the standard, except for temperature and grain size which are given in SI units. Values in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for sheets and strips of various thicknesses produced from copper (Copper UNS No. C1000), copper-iron alloy (Copper Alloy UNS No. C19400),... View More

Document History

April 1, 2025
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2019
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2013
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
April 1, 2010
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
This specification establishes the requirements for sheets and strips of various thicknesses produced from copper (Copper UNS No. C1000), copper-iron alloy (Copper Alloy UNS No. C19400), copper-zinc...
ASTM B694-03
October 1, 2003
Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements of copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and...
October 10, 2002
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification establishes the requirements of copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses,...
May 10, 2001
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...
May 10, 2001
Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...
January 1, 1986
Standard Specification for Copper, Copper Alloy, and Copper-Clad Stainless Steel Sheet and Strip for Electrical Cable Shielding
A description is not available for this item.
Advertisement