ASTM International - ASTM B820-26

Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2026
Status: active
Page Count: 4
ICS Code (Copper products): 77.150.30
significance And Use:

5.1 This bend test provides information as to the formability or the ability of copper and copper alloy strip to resist cracking when being formed.

5.2 This test method can be used as a... View More

scope:

1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a specific radius. The criterion for failure is the occurrence of cracks on the convex surface of the bend.

1.2 This bend test is limited to strip from 0.003?in. to and including 0.031 in. (0.076?mm to and including 0.79 mm) thick.

1.3 The forming or punch radius for the bend test shall be determined by agreement between the manufacturer or supplier and purchaser. This punch radius is typically equal to or greater than the minimum bend radius without failure for the alloy, temper, and thickness combination of the strip being tested.

1.4 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM B820-26
January 1, 2026
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
November 1, 2023
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
March 1, 2018
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
September 1, 2014
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
April 1, 2014
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
April 1, 2009
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
May 1, 2004
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
May 1, 2004
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
March 10, 1998
Standard Test Method for Bend Test for Formability of Copper Alloy Spring Material
1.1 This test method covers the testing of thin copper alloy strip to determine its formability or its ability to resist cracking when forming around a specific radius. The criterion for failure is...
Advertisement