ASTM International - ASTM B820-14

Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
significance And Use:

5.1 This bend test provides information as to the formability or the ability of copper and copper alloy strip to resist cracking when being formed.

5.2 This test method can be used as a... View More

scope:

1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a specific radius. The criterion for failure is the occurrence of cracks on the outer radius of curvature (convex).

1.2 This bend test is limited to strip from 0.003 to and including 0.031 in. thick. (0.076 to and including 0.79 mm).

1.3 The size of the forming radii used in this test shall be 0.005 to and including 0.250 in. (0.127 to and including 6.35 mm).

1.4 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2026
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
November 1, 2023
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
March 1, 2018
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
September 1, 2014
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
ASTM B820-14
April 1, 2014
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
April 1, 2009
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
May 1, 2004
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
May 1, 2004
Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a...
March 10, 1998
Standard Test Method for Bend Test for Formability of Copper Alloy Spring Material
1.1 This test method covers the testing of thin copper alloy strip to determine its formability or its ability to resist cracking when forming around a specific radius. The criterion for failure is...
Advertisement