ASTM International - ASTM C716-06(2025)

Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2025
Status: active
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

3.1 This specification can be referred to in contract documents as a method and workmanship standard for the installation of lock-strip gasket glazing systems. See also related standards... View More

scope:

1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in building walls which are not more than 15° from a vertical plane. The prime performance considerations are weathertightness against air and water infiltration, and structural integrity under wind loads.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only.

1.3 The committee with jurisdiction over this standard is not aware of any comparable standards published by other organizations.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers installation procedures for lock-strip gaskets and for infill glazing materials in lock-strip gasket glazing applications used in building walls. The prime performance... View More

Document History

ASTM C716-06(2025)
October 1, 2025
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
January 1, 2020
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
December 1, 2015
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
June 1, 2011
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
May 1, 2006
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
This specification covers installation procedures for lock-strip gaskets and for infill glazing materials in lock-strip gasket glazing applications used in building walls. The prime performance...
January 10, 2000
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification describes installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
Advertisement