ASTM International - ASTM C716-00

Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification describes installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in building walls which are not more than 15° from a vertical plane. The prime performance considerations are weather tightness against air and water infiltration, and structural integrity under wind loads.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only.

Document History

October 1, 2025
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
January 1, 2020
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
December 1, 2015
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
June 1, 2011
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification covers installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
May 1, 2006
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
This specification covers installation procedures for lock-strip gaskets and for infill glazing materials in lock-strip gasket glazing applications used in building walls. The prime performance...
ASTM C716-00
January 10, 2000
Standard Specification for Installing Lock-Strip Gaskets and Infill Glazing Materials
1.1 This specification describes installation procedures for lock-strip gaskets that comply with Specification C542 and for infill glazing materials in lockstrip gasket glazing applications used in...
Advertisement