ASTM International - ASTM C913-23

Standard Specification for Precast Concrete Water and Wastewater Structures

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2023
Status: active
Page Count: 6
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor tanks, and items included under the scope of Specification C478/C478M.

Note 1: Water and wastewater structures are defined as solar heating reservoirs, cisterns, holding tanks, leaching tanks, extended aeration tanks, wet wells, pumping stations, distribution boxes, oil-water separators, treatment plants, manure pits, catch basins, drop inlets, and similar structures.

Note 2: Installation and sealant requirements should receive special consideration due to special features of the application.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C913-23
November 1, 2023
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
August 1, 2021
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
May 1, 2018
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
July 1, 2016
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
January 15, 2008
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
October 1, 2007
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
August 1, 2007
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
February 10, 2002
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
February 10, 2002
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
Advertisement